Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold |
---|---|
Weight per Piece | 1.095g |
Splice Material | Copper |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Material Thickness | .787mm, .031in |
Barrel Inside Diameter | 2.16mm, .085in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 14.402mm, .567in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
TERM, STRA, BSP, ST, 16-14, AU Splice Type: Parallel Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Standard Parallel Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 134540-1 | Internal Number: 134540-1 | TE Connectivity | TE Store |
Terminal Solistrand 16-14 Bt-Bt |Te Connectivity 134540-1 | Newark Electronics |
AMP134540-1 | Avnet America |
Terminal, inal Solistrand 16-14 Bt-Bt | TE Connectivity 134540-1 | RS Americas |
Where can I find additional details, specifications and documents for a 134540-1?
Additional datasheets, footprints and schematics for 134540-1 are listed on our Part Details page. You can also find images and similar parts to 134540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134540-1 fall under?
The 134540-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 134540-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134540-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 134540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134540-1 often in real-time on the comparison pages.
What if I can't find stock of 134540-1?
You can fill out our help required form which you can use to request a quote for 134540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.