Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
211
in stock
|
Buy Now | |
PEI-Genesis
from US$0.82
|
1,013
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
211
in stock
|
Buy Now | |
element14
from US$1.19
|
211
in stock
|
Buy Now | |
RS Americas
from US$2.01
|
100
in stock
|
Buy Now | |
Carlton-Bates
from US$31.38
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Material | Brass |
Status: | Unknown |
---|---|
Series: | 1345 Series |
RoHS: | Unknown |
Tape Type | Sealing |
---|---|
Tape Backing Material | Copper Foil |
Tape Width - Metric | 19mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 3.66m |
Tape Length - Imperial | 12ft |
Tape Colour | Silver |
Product Range | 1345 Series |
SVHC | No SVHC (15-Jan-2018) |
Material | Tin-Plated Copper Foil |
Tape Length | 0m |
Tape Width | 19mm |
Status: | Unknown |
---|---|
Series: | Powerpole PP45 Series |
RoHS: | Unknown |
Product Range | Powerpole PP45 Series |
---|---|
Gender | Plug Receptacle |
No. of Positions | 1Positions |
Pitch Spacing | - |
For Use With | Anderson Powerpole PP-45 Series Power Contacts |
PP45 CONN RED | PEI-Genesis |
Plug/Rcpt Housing, 1Pos, Red | Newark Electronics |
PLUG/RCPT HOUSING, 1POS, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Strap, Steel Iron Hot Dipped Galvanized, Wire Size 3 #4 or 3 #2 | T&B Fittings by ABB 1345 | RS Americas |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 13-45?
Additional datasheets, footprints and schematics for 13-45 are listed on our Part Details page. You can also find images and similar parts to 13-45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-45 fall under?
The 13-45 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 13-45 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-45 you can contact the distributor directly for product support, shipping queries etc.
Is the 13-45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-45 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 13-45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-45 often in real-time on the comparison pages.
What if I can't find stock of 13-45?
You can fill out our help required form which you can use to request a quote for 13-45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.