Status: | Unknown |
---|---|
Series: | Kaedra Series |
RoHS: | Unknown |
Prices starting from US$13.93
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 200mm |
External Width - Metric | 195mm |
External Depth - Metric | 112mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.87" |
External Width - Imperial | 7.68" |
External Depth - Imperial | 4.41" |
Product Range | Kaedra Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
8 way IP65 mini pragma | RS |
Enclosure, Mcb, Ip65, 8Module | Newark Electronics |
ENCLOSURE, MCB, IP65, 8MODULE | element14 |
Enclosure: for modular components | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 13443?
Additional datasheets, footprints and schematics for 13443 are listed on our Part Details page. You can also find images and similar parts to 13443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13443 fall under?
The 13443 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 13443 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13443 you can contact the distributor directly for product support, shipping queries etc.
Is the 13443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13443 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 13443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13443 often in real-time on the comparison pages.
What if I can't find stock of 13443?
You can fill out our help required form which you can use to request a quote for 13443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.