Status: | Unknown |
---|---|
Series: | Kaedra Series |
RoHS: | Unknown |
Prices starting from US$9.65
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 200mm |
External Width - Metric | 123mm |
External Depth - Metric | 112mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.87" |
External Width - Imperial | 4.84" |
External Depth - Imperial | 4.41" |
Product Range | Kaedra Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
4 way IP65 mini pragma | RS |
Enclosure: for modular components | Transfer Multisort Elektronik |
Enclosure, Mcb, Ip65, 4Module | Newark Electronics |
ENCLOSURE, MCB, IP65, 4MODULE | element14 |
Where can I find additional details, specifications and documents for a 13441?
Additional datasheets, footprints and schematics for 13441 are listed on our Part Details page. You can also find images and similar parts to 13441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13441 fall under?
The 13441 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 13441 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13441 you can contact the distributor directly for product support, shipping queries etc.
Is the 13441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13441 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 13441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13441 often in real-time on the comparison pages.
What if I can't find stock of 13441?
You can fill out our help required form which you can use to request a quote for 13441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.