Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5.2V |
---|---|
Power Rating | - |
Length | 32mm |
Lamp Base Type | E10 / MES |
Reflector Dia | - |
Colour Temperature Typ | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Average Bulb Life | 25h |
Bulb Size | T-9 |
Current Rating | 0.85A |
LED / Lamp Size | T9 |
Luminous Intensity Max | 90lm |
MSCP | 7.15 |
Operating life Time | 25h |
Total Light Output | 90lm |
Voltage Rating VAC | 5.2V |
Halogen Lamp, E10, 5.2V | Newark Electronics |
HALOGEN LAMP, E10, 5.2V | element14 |
Where can I find additional details, specifications and documents for a 1340300H?
Additional datasheets, footprints and schematics for 1340300H are listed on our Part Details page. You can also find images and similar parts to 1340300H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1340300H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1340300H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1340300H fall under?
The 1340300H is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1340300H when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1340300H you can contact the distributor directly for product support, shipping queries etc.
Is the 1340300H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1340300H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1340300H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1340300H often in real-time on the comparison pages.
What if I can't find stock of 1340300H?
You can fill out our help required form which you can use to request a quote for 1340300H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.