Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Yellow |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Yellow |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.41 – 5.08mm, .098 – .2in |
Tongue Thickness | .031in, .79mm |
Wire Size | 12AWG, 6654CMA, 3.31mm² |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter (Max) | .2in, 5.08mm |
Overall Length | 35.5mm, 1.398in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals PIDG R 12 IR 5MM | Rapid Electronics |
Ring Terminal 12AWG M5 Tin Plated Copper Box | Avnet America |
PIDG, R 12 Ir 5Mm | TE Connectivity 134019-1 | RS Americas |
Special Order: PIDG R 12 IR 5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 AWG Wire Size: 3.31 mm² Wire Size: 6654 CMA Stud Size: M5 Closed Ring Tongue Terminal 12 AWG 3.31 mm² 6654 CMA | Ring Terminal | Part Number: 134019-1 | Internal Number: 134019-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 134019-1?
Additional datasheets, footprints and schematics for 134019-1 are listed on our Part Details page. You can also find images and similar parts to 134019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 134019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 134019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 134019-1 fall under?
The 134019-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 134019-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 134019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 134019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 134019-1 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 134019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 134019-1 often in real-time on the comparison pages.
What if I can't find stock of 134019-1?
You can fill out our help required form which you can use to request a quote for 134019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.