Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
2,915
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
2,915
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
2,915
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
2,915
in stock
|
Buy Now | |
TE Store
from US$3.05
|
438
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$3.02
|
-
|
Buy Now |
PCB Mount Orientation | Straight |
---|---|
Number of Rows | 2 |
Number of Positions | 4 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4.5A |
Contact Mating Area Plating Material Thickness | 125µin, 3.18µm |
Centerline (Pitch) | 9.91mm, .39in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Bag/Carton |
Packaging Method | Bag/Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Assy,2 Pr,dbl Entry,pivot Ii |Amp Te Connectivity 1339343-1 | Newark Electronics |
ASSY 2 PR DBL ENTRY PIVOT II | Rapid Electronics |
TE Connectivity ASSY 2 PR DBL ENTRY PIVOT II Headers & Wire Housings 2 Pair Double Red Pivot Conn | Distrelec |
ASSY,2 PR,DBL ENTRY,PIVOT II PCB Connector Assembly Type: PCB Mount Pivot Connector PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .39 in PCB Mount Pivot Connector Right Angle Wire-to-Board 4 | Board-In Connector | Part Number: 1339343-1 | Internal Number: 1339343-1 | .39" | TE Connectivity | TE Store |
Double Pair Double Entry AWG 22 - 26 Amp Pivot II Connector | Future Electronics |
Conn Pivot Connector M 4 POS 9.9mm Solder ST Thru-Hole | Avnet America |
ASSY,2 PR, DBL ENTRY, PIVOT II, Board-In Connectors | TE Connectivity 1339343-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.43mm |
---|---|
No. of Contacts | 4Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jun-2015) |
Colour | Red |
Contact Termination | IDC / IDT |
Material | Polyester Molding Compound |
Where can I find additional details, specifications and documents for a 1339343-1?
Additional datasheets, footprints and schematics for 1339343-1 are listed on our Part Details page. You can also find images and similar parts to 1339343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1339343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1339343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1339343-1 fall under?
The 1339343-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1339343-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1339343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1339343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1339343-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1339343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1339343-1 often in real-time on the comparison pages.
What if I can't find stock of 1339343-1?
You can fill out our help required form which you can use to request a quote for 1339343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.