Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Tee Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Jack Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Contact Plating | Gold Plated Contacts |
Material | Nickel Plated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hex Bit Size | PH00, 3mm |
---|---|
Length | 46mm |
RoHS Compliant | NA |
Hex Bit, Phillips/Slotted, #00/3Mm, 46Mm | Newark Electronics |
Bits, 4-in-1 Electronics, PH 00, SLTD 1/8-Inch | Klein Tools 13392 | RS Americas |
Where can I find additional details, specifications and documents for a 13-39-2..?
Additional datasheets, footprints and schematics for 13-39-2.. are listed on our Part Details page. You can also find images and similar parts to 13-39-2.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13-39-2.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13-39-2.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13-39-2.. fall under?
The 13-39-2.. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 13-39-2.. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13-39-2.. you can contact the distributor directly for product support, shipping queries etc.
Is the 13-39-2.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13-39-2.. have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 13-39-2...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13-39-2.. often in real-time on the comparison pages.
What if I can't find stock of 13-39-2..?
You can fill out our help required form which you can use to request a quote for 13-39-2.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.