Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
313
in stock
|
Buy Now | |
Heilind Electronics
from US$5.16
|
1,129
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
313
in stock
|
Buy Now | |
element14
from US$3.63
|
313
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.16
|
263
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
76
in stock
|
Buy Now | |
RS Americas
from US$3.57
|
40
in stock
|
Buy Now | |
Richardson RFPD
from US$2.54
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG17, RG179 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
RoHS Compliant | Yes |
Rf/Coaxial, Mcx Plug, R/A, 75 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, MCX PLUG, R/A, 75 OHM, CRIMP | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 133-8433-101.?
Additional datasheets, footprints and schematics for 133-8433-101. are listed on our Part Details page. You can also find images and similar parts to 133-8433-101. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133-8433-101. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133-8433-101. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133-8433-101. fall under?
The 133-8433-101. is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 133-8433-101. when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133-8433-101. you can contact the distributor directly for product support, shipping queries etc.
Is the 133-8433-101. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133-8433-101. have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 133-8433-101..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133-8433-101. often in real-time on the comparison pages.
What if I can't find stock of 133-8433-101.?
You can fill out our help required form which you can use to request a quote for 133-8433-101. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.