Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | RG17, RG179 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
RoHS Compliant | Yes |
Rf/Coaxial Mcx Plug Str 75 Ohm Crimp/Sldr | Newark Electronics |
RF/COAXIAL MCX PLUG STR 75 OHM CRIMP/SLDR | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 133-8433-001.?
Additional datasheets, footprints and schematics for 133-8433-001. are listed on our Part Details page. You can also find images and similar parts to 133-8433-001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133-8433-001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133-8433-001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133-8433-001. fall under?
The 133-8433-001. is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 133-8433-001. when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133-8433-001. you can contact the distributor directly for product support, shipping queries etc.
Is the 133-8433-001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133-8433-001. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 133-8433-001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133-8433-001. often in real-time on the comparison pages.
What if I can't find stock of 133-8433-001.?
You can fill out our help required form which you can use to request a quote for 133-8433-001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.