Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TE Store
from US$1.90
|
11,283
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
3,900
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
216
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
Boersig
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
Number of Positions | 4 |
Keyed | No |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Loaded Positions | 4 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 12.7mm, .5in |
コネクタの高さ | 12.7mm |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
Housing Material | PA 9T GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | No |
Circuit Application | Signal |
Packaging Quantity | 300 |
Packaging Method | Reel |
実装方法 | Reel |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
4/4 INV.MOD.JACK Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Jack PCB Mount Orientation: Vertical Standard RJ Type Jacks & Plugs | Rj22 Connector | Part Number: 1-338084-6 | Internal Number: 1-338084-6 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 4/4 INV.MOD.JA CK | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
TE Connectivity 4/4 INV.MOD.JACK | Distrelec |
4/4 Inv.mod.jack |Te Connectivity 1-338084-6 | Newark Electronics |
Single Port 4 Position Vertical Cable to Board Jack Module | Future Electronics |
Conn RJ-22 F 4 POS 1.27mm Solder ST SMD 4 Terminal 1 Port T/R Cat 3 | Avnet America |
4/4 INV.MOD.JACK, RJ22 Connectors | TE Connectivity 1-338084-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-338084-6?
Additional datasheets, footprints and schematics for 1-338084-6 are listed on our Part Details page. You can also find images and similar parts to 1-338084-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-338084-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-338084-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-338084-6 fall under?
The 1-338084-6 is listed under Connectors > Modular Jacks & Plugs > RJ22 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-338084-6 when available in the RJ22 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-338084-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-338084-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-338084-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1-338084-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-338084-6 often in real-time on the comparison pages.
What if I can't find stock of 1-338084-6?
You can fill out our help required form which you can use to request a quote for 1-338084-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.