Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating | Gold |
---|---|
Number of Connectorized Ends | 2 |
Center Contact Plating | Gold |
Connector Impedance | 50Ω |
Cable Assembly Type | RF Coax Cable Assembly |
Product Type | Cable Assembly |
Coaxial Cable Type | 174 |
Rf/Coaxial Cable Assembly, Smb Straight Plug, Smb Straight Plug, 19.69 ", 500 Mm, Black Rohs Compliant: No |Greenpar Te Connectivity 1337815-2 | Newark Electronics |
LEAD, RG174 SMB PLG-PLG, 0.5M | element14 |
TE Connectivity RF Cable Assembly, SMB Male Straight - SMB Male Straight, 500mm, Black | Distrelec |
SMB plug to plug cable,50Ohm,RG-174,0.5m | RS |
Where can I find additional details, specifications and documents for a 1337815-2?
Additional datasheets, footprints and schematics for 1337815-2 are listed on our Part Details page. You can also find images and similar parts to 1337815-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337815-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337815-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337815-2 fall under?
The 1337815-2 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1337815-2 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337815-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337815-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337815-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 1337815-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337815-2 often in real-time on the comparison pages.
What if I can't find stock of 1337815-2?
You can fill out our help required form which you can use to request a quote for 1337815-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.