Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMB Plug 50ohm |
---|---|
Connector Type B | SMB Straight Plug |
Coaxial Cable Type | RG174 |
Impedance | 50ohm |
Cable Length - Imperial | 9.84" |
Cable Length - Metric | 250mm |
Jacket Colour | Black |
Product Range | - |
Approval Bodies | MIL Spec |
Cable Assembly Type | Audio Video |
Cable Length | 0.25m |
Coaxial Type | RG174 |
Connector A Contact Plating | Gold |
Connector B Contact Plating | Gold |
Lead Length | 0.25m |
Material | Gold |
Overall Length | 0.25m |
Rf/Coaxial Cable Assembly, Smb Plug, 50Ohm, Smb Straight Plug, 9.84 ", 250 Mm, Black Rohs Compliant: No |Greenpar Te Connectivity 1337815-1 | Newark Electronics |
LEAD, RG174 SMB PLG-PLG, 0.25M | element14 |
TE Connectivity RF Cable Assembly, SMB Male Straight - SMB Male Straight, 250mm, Black | Distrelec |
SMB plug to plug cable,50Ohm,RG174,0.25m | RS |
Where can I find additional details, specifications and documents for a 1337815-1?
Additional datasheets, footprints and schematics for 1337815-1 are listed on our Part Details page. You can also find images and similar parts to 1337815-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337815-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337815-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337815-1 fall under?
The 1337815-1 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 1337815-1 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337815-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337815-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337815-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 1337815-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337815-1 often in real-time on the comparison pages.
What if I can't find stock of 1337815-1?
You can fill out our help required form which you can use to request a quote for 1337815-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.