Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Lug |
---|---|
Connector Type B | M8 Lug |
Cable Length - Imperial | 9.84" |
Cable Length - Metric | 250mm |
Jacket Colour | - |
Product Range | - |
Approval Bodies | CSA UL |
Body Plating | Tin |
Cable Assembly Type | Earth Bonding Straps |
Cable Length | 0.25m |
Conductor Area CSA | 25mm² |
Flammability Rating | VW-1 |
Lead Length | 250mm |
Material | Copper |
Operating Temperature Max | 170°C |
Standard | BS4109 |
Thread Size | M8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector to Connector | M8 Lug to M8 Lug |
---|---|
Cable Length - Imperial | 9.84" |
Cable Length - Metric | 250mm |
Approval Bodies | CSA, UL |
Body Plating | Tin |
Cable Assembly Type | Earth |
RoHS Compliant | Yes |
Earth Strap, 25Mm, 0.25M | Newark Electronics |
25MM CSA BRAID M8 - M8 250MM | TE Connectivity 1337707-1 | RS Americas |
Cable Assembly Braid 0.25m 4AWG Ring Tongue Terminal to Ring Tongue Terminal | Avnet America |
Where can I find additional details, specifications and documents for a 1337707-1?
Additional datasheets, footprints and schematics for 1337707-1 are listed on our Part Details page. You can also find images and similar parts to 1337707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1337707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1337707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1337707-1 fall under?
The 1337707-1 is listed under Electrical & Lighting > Wiring Accessories > Earthing.
Can I view similar or alternative parts?
You can view similar parts to 1337707-1 when available in the Earthing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1337707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1337707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1337707-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1337707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1337707-1 often in real-time on the comparison pages.
What if I can't find stock of 1337707-1?
You can fill out our help required form which you can use to request a quote for 1337707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.