Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Diameter | 2.9mm |
---|---|
Filament Colour | Blue |
Filament Material | TPU (Thermoplastic Polyurethane) |
Melting Temperature | 220°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Strap Rigid/Imc 1-Hole 1" Steel | RACO 1334 | RS Americas |
3D Printer Filament, Tpu, 2.9Mm, Blue | Newark Electronics |
3D PRINTER FILAMENT, TPU, 2.9MM, BLUE | Farnell |
TPU - M0369 Blue 750 - 215194 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Twin Tube 30W Fluorescent Work Light with 16/3 SJOW Feed Thru 7.62m Cord | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Sensor |
---|---|
Silicon Core Number | TCS34725 |
Application Sub Type | Light Sensor |
Kit Contents | Evaluation Board TCS34725 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1334?
Additional datasheets, footprints and schematics for 1334 are listed on our Part Details page. You can also find images and similar parts to 1334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1334 fall under?
The 1334 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1334 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1334 you can contact the distributor directly for product support, shipping queries etc.
Is the 1334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1334 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for 1334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1334 often in real-time on the comparison pages.
What if I can't find stock of 1334?
You can fill out our help required form which you can use to request a quote for 1334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.