Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.81
|
1,733
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.81
|
520
in stock
|
Buy Now | |
Newark Electronics
from US$7.90
|
16
in stock
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
RS Americas
from US$6.44
|
-
|
Buy Now | |
element14
from US$6.88
|
-
|
Buy Now | |
Richardson RFPD
from US$5.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | RG178 RG316 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Rf/Coaxial, Mcx Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, MCX, STRAIGHT JACK, 50OHM | element14 |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 133-3701-801?
Additional datasheets, footprints and schematics for 133-3701-801 are listed on our Part Details page. You can also find images and similar parts to 133-3701-801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133-3701-801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133-3701-801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133-3701-801 fall under?
The 133-3701-801 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 133-3701-801 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133-3701-801 you can contact the distributor directly for product support, shipping queries etc.
Is the 133-3701-801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133-3701-801 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 133-3701-801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133-3701-801 often in real-time on the comparison pages.
What if I can't find stock of 133-3701-801?
You can fill out our help required form which you can use to request a quote for 133-3701-801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.