Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.06
|
5,040
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.06
|
1,008
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
60
in stock
|
Buy Now | |
Avnet America
-
|
475
in stock
|
Buy Now | |
RS Americas
from US$3.37
|
-
|
Buy Now | |
element14
from US$3.30
|
-
|
Buy Now | |
Richardson RFPD
from US$1.72
|
-
|
Buy Now |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG161 RG174 RG188 RG316 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Rf/Coaxial Mcx Plug Str 50 Ohm Crimp/Sldr | Newark Electronics |
RF COAXIAL, MCX, STRAIGHT PLUG, 50OHM | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 133-3403-001?
Additional datasheets, footprints and schematics for 133-3403-001 are listed on our Part Details page. You can also find images and similar parts to 133-3403-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133-3403-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133-3403-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133-3403-001 fall under?
The 133-3403-001 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 133-3403-001 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133-3403-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 133-3403-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133-3403-001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 133-3403-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133-3403-001 often in real-time on the comparison pages.
What if I can't find stock of 133-3403-001?
You can fill out our help required form which you can use to request a quote for 133-3403-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.