Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG161 RG174 RG179 RG187 RG188 RG316 |
Product Range | - |
Rf/Coaxial, Mcx Jack, Straight, 50 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, MCX JACK, STRAIGHT, 50 OHM, CRIMP | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 133-3303-401?
Additional datasheets, footprints and schematics for 133-3303-401 are listed on our Part Details page. You can also find images and similar parts to 133-3303-401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133-3303-401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133-3303-401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133-3303-401 fall under?
The 133-3303-401 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 133-3303-401 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133-3303-401 you can contact the distributor directly for product support, shipping queries etc.
Is the 133-3303-401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133-3303-401 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 133-3303-401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133-3303-401 often in real-time on the comparison pages.
What if I can't find stock of 133-3303-401?
You can fill out our help required form which you can use to request a quote for 133-3303-401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.