Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
14,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
13,925
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
13,925
in stock
|
Buy Now | |
Farnell
from US$1.01
|
11,150
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
5,950
in stock
|
Buy Now | |
element14
from US$0.79
|
4,888
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
1,388
in stock
|
Buy Now | |
Conrad
from US$1.41
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.23
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
343
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Tin |
---|---|
Ferrule Material | Copper |
Ferrule Plating Material | Tin |
Inside Diameter | .112in, 2.84mm |
Wire Diameter Range | 2.84mm, .112in |
For Use With | CPC Connectors |
Comment | Extraction Tool No. 305183 |
Packaging Method | Carton |
Cable Type | RG 187, RG 188A, Belden 9221, RG 179B, RG 179A, RG 187A, RG 161, RG 316, RG 188, RG 179, RG 174 |
Connector Type | Coaxial Contacts |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Accessories COAXICON FERRULE | Rapid Electronics |
TE Connectivity - AMP Ferrules FERRULE SUB MIN | Distrelec |
RF COAXIAL ACCESSORIES CONNECTORS | Farnell |
FERRULE, SUB MIN | Heilind Electronics |
FERRULE, BELDEN 9221, RG COAXIAL CABLE | element14 |
Ferrule, 0.112 in., Copper, 0.112 in. Dia. | TE Connectivity 1-332056-0 | RS Americas |
Additional technical information: Connector & contact connection to: Wires and cablesFerrule coating material: TinFerrule inner diameter: 2.84 mmHousing coating material: TinConnector type: Coaxial contactsfor use with: CPC connectors | Conrad |
FERRULE, SUB MIN Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Packaging Method: Carton Ferrule Copper Carton | Connector Strain Relief | Part Number: 1-332056-0 | Internal Number: 1-332056-0 | TE Connectivity | TE Store |
Ferrule, Belden 9221, Rg Coaxial Cable | Newark Electronics |
Ferrule Sub Min Coaxicon | RS |
Cable Accessories CPC Ferrule Copper | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ferrule |
---|---|
For Use With | RF/Coaxial Contacts and Cables |
Product Range | - |
Where can I find additional details, specifications and documents for a 1-332056-0?
Additional datasheets, footprints and schematics for 1-332056-0 are listed on our Part Details page. You can also find images and similar parts to 1-332056-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-332056-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-332056-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-332056-0 fall under?
The 1-332056-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-332056-0 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-332056-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-332056-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-332056-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 1-332056-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-332056-0 often in real-time on the comparison pages.
What if I can't find stock of 1-332056-0?
You can fill out our help required form which you can use to request a quote for 1-332056-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.