Status: | Unknown |
---|---|
Series: | POWERPOLE PAK PP15-45 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.13
|
No stock
|
Buy Now | |
PEI-Genesis
from US$0.23
|
97,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
11,892
in stock
|
Buy Now | |
element14
from US$0.28
|
11,892
in stock
|
Buy Now | |
Farnell
from US$0.23
|
11,892
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
55
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
54
in stock
|
Buy Now | |
Jameco Electronics
from US$3.29
|
-
|
Buy Now | |
Carlton-Bates
from US$35.52
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now |
Product Range | POWERPOLE PAK PP15-45 Series |
---|---|
Contact Termination Type | Solder |
Wire Size AWG Max | 16AWG |
Contact Plating | Silver |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
PP15 CON 16/20 LOOSE LOW | PEI-Genesis |
Contact, 16Awg, Solder | Newark Electronics |
Connector Powerpole Auxiliary 15 A 16/20 AWG Loose | Anderson Power Products 1332 | RS Americas |
Contact | Transfer Multisort Elektronik |
Anderson Power Products Crimp Contact, Unisex, 15A, 16AWG | Distrelec |
Heavy Duty Power Connectors PP15 #16-20 AWG CONTACT, LOW DETENT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit Industries 1332 KEYPAD,1x4,SEALED MEMBRANE,3.4" 5-PIN CABLE,2.7" 2 pcs | Jameco Electronics |
Where can I find additional details, specifications and documents for a 1332?
Additional datasheets, footprints and schematics for 1332 are listed on our Part Details page. You can also find images and similar parts to 1332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1332 fall under?
The 1332 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1332 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1332 you can contact the distributor directly for product support, shipping queries etc.
Is the 1332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1332 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1332 often in real-time on the comparison pages.
What if I can't find stock of 1332?
You can fill out our help required form which you can use to request a quote for 1332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.