Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 13100 – 20800CMA, 8.37mm², 8AWG |
Wire Insulation Diameter (Max) | 5.6mm, .22in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 6.35mm, .249in |
Wire Insulation Diameter | .22in, 5.6mm |
Overall Length | 1.24in, 31.5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box & Carton |
Packaging Quantity | 100 |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M6 |
Insulated | No |
Wire/Cable Type | Stranded |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL TERMINYL RING TONGUE 8 HD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.37 mm² Wire Size: 13100 – 20800 CMA Stud Size: M6 Closed Ring Tongue Terminal 8 AWG 8.37 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 133017-3 | Internal Number: 133017-3 | TE Connectivity | TE Store |
Terminal Terminyl Ring Tongue 8 Hd |Amp Te Connectivity 133017-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 133017-3?
Additional datasheets, footprints and schematics for 133017-3 are listed on our Part Details page. You can also find images and similar parts to 133017-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 133017-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 133017-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 133017-3 fall under?
The 133017-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 133017-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 133017-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 133017-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 133017-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 133017-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 133017-3 often in real-time on the comparison pages.
What if I can't find stock of 133017-3?
You can fill out our help required form which you can use to request a quote for 133017-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.