Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Tyco Electronics/Raychem T300 Series Thermal Transfer Printers |
Body Material | Wax-Resin |
Colour | Black |
Features | High-durability |
RoHS Compliant | Yes |
Thermal Transfer Printer Ribbon | Newark Electronics |
Where can I find additional details, specifications and documents for a 1330-0606-10?
Additional datasheets, footprints and schematics for 1330-0606-10 are listed on our Part Details page. You can also find images and similar parts to 1330-0606-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330-0606-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330-0606-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330-0606-10 fall under?
The 1330-0606-10 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1330-0606-10 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330-0606-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330-0606-10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1330-0606-10 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1330-0606-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330-0606-10 often in real-time on the comparison pages.
What if I can't find stock of 1330-0606-10?
You can fill out our help required form which you can use to request a quote for 1330-0606-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.