Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Steel |
---|---|
Insulation Material | PVC |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 6.73mm, .265in |
Wire Size | 3248 – 4872CMA, .3 – 1.42mm², 22 – 16AWG |
Overall Length | 20.955mm, .825in |
Outside Diameter | 6.35mm, .25in |
Inside Diameter (Recovered) | .108in, 2.743mm |
Barrel Inside Diameter (Min) | 3.785mm, .149in |
Operating Voltage | 600 V |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Military Category | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Splice Type | Closed End |
Insulated | Yes |
Discrete Wire Type | Solid or Stranded |
Product Type | Splice |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
SPLICE,CE ECON 22-16 Splice Type: Closed End Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Compatible Insulation Diameter Range: .265 in Closed End Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 1-330021-0 | Internal Number: 1-330021-0 | TE Connectivity | TE Store |
Splice,ce Econ 22-16 |Amp Te Connectivity 1-330021-0 | Newark Electronics |
Splice Terminal 16-22AWG 20.96mm Tin Tape | Avnet America |
Where can I find additional details, specifications and documents for a 1-330021-0?
Additional datasheets, footprints and schematics for 1-330021-0 are listed on our Part Details page. You can also find images and similar parts to 1-330021-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-330021-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-330021-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-330021-0 fall under?
The 1-330021-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-330021-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-330021-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-330021-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-330021-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-330021-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-330021-0 often in real-time on the comparison pages.
What if I can't find stock of 1-330021-0?
You can fill out our help required form which you can use to request a quote for 1-330021-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.