Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Printer Ribbon |
---|---|
For Use With | Tyco Electronics/Raychem T400 Series Thermal Transfer Printers |
Body Material | Wax-Resin |
Colour | Black |
Features | High-durability |
RoHS Compliant | No |
Thermal Transfer Printer Ribbon | Newark Electronics |
ALIAS=555080-000,0-1198171-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1330-0607-08?
Additional datasheets, footprints and schematics for 1330-0607-08 are listed on our Part Details page. You can also find images and similar parts to 1330-0607-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1330-0607-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1330-0607-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1330-0607-08 fall under?
The 1330-0607-08 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1330-0607-08 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1330-0607-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 1330-0607-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1330-0607-08 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1330-0607-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1330-0607-08 often in real-time on the comparison pages.
What if I can't find stock of 1330-0607-08?
You can fill out our help required form which you can use to request a quote for 1330-0607-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.