132B00502B05 Resistors by Vishay Intertechnology

POTENTIOMETER WIREWOUND 2.75W 5K

Status: Unknown
Series: 132 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.29

Distributor Stock
Logo for Farnell
Farnell
from US$43.77
No stock
Buy Now
Logo for element14
element14
from US$60.36
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.29
-
Buy Now

Specifications

Track Resistance 5kohm
No. of Turns 1Turns
Potentiometer Mounting Bushing
Product Range 132 Series
Power Rating 2.75W
Resistance Tolerance ± 3%
Temperature Coefficient ± 20ppm/°C
Automotive Qualification Standard -
MSL -
Adjustment Type Rotary
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Resistor Element Material Wirewound
Track Taper Linear

Alternative Descriptions

ROTARY POT, 5K, 2.75W, PANEL MOUNT | element14
Rotary Pot, 5K, 2.75W, Panel Mount | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 132B00502B05?

Additional datasheets, footprints and schematics for 132B00502B05 are listed on our Part Details page. You can also find images and similar parts to 132B00502B05 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 132B00502B05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132B00502B05 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 132B00502B05 fall under?

The 132B00502B05 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 132B00502B05 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 132B00502B05 you can contact the distributor directly for product support, shipping queries etc.

Is the 132B00502B05 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 132B00502B05 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 132B00502B05.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 132B00502B05 often in real-time on the comparison pages.

What if I can't find stock of 132B00502B05?

You can fill out our help required form which you can use to request a quote for 132B00502B05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay