132990001 Non-Rechargeable Batteries by Molex

BATTERY, NON RECHARGEABLE, 3V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.35

Distributor Stock
Logo for Farnell
Farnell
from US$6.53
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.54
95
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.75
-
Buy Now
Logo for element14
element14
from US$7.84
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Battery Voltage 3V
Battery Technology Zinc Carbon
Battery Capacity 10mAh
Battery Terminals Pressure Contact
External Height 0.7mm
External Width 42mm
RoHS Compliant Yes

Alternative Descriptions

Molex Thin-Film Battery 3.0V Plus Flexible Disposable | Distrelec
3.0V Plus Printed Battery/Molex |Molex 13299-0001 | Newark Electronics
Battery Zinc-Manganese Dioxide-Zinc Chloride Rectangular 3V 10mAh Pad Terminal Bag | Avnet America
BATTERY, NON-RECHARGEABLE, 10MAH, 3V, 1G | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 132990001?

Additional datasheets, footprints and schematics for 132990001 are listed on our Part Details page. You can also find images and similar parts to 132990001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 132990001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132990001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 132990001 fall under?

The 132990001 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 132990001 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 132990001 you can contact the distributor directly for product support, shipping queries etc.

Is the 132990001 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 132990001 have stock available?

Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 132990001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 132990001 often in real-time on the comparison pages.

What if I can't find stock of 132990001?

You can fill out our help required form which you can use to request a quote for 132990001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay