Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3752-5037-02 |
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Epoxy |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Operating Frequency | 15GHz |
Number of Panel Mounting Holes | 4 |
Dielectric Material | PTFE |
Grade | Commercial |
Comment | Tab Terminal |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
RF Connector Style | Jack |
RF Interface | TNC |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Scd,3752 5037 02,tnc |Amp Te Connectivity 1329533-1 | Newark Electronics |
Conn TNC RCP 0Hz to 11GHz 50Ohm Solder ST Flange Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors SCD,3752 5037 02,TNC | Sager |
Where can I find additional details, specifications and documents for a 1329533-1?
Additional datasheets, footprints and schematics for 1329533-1 are listed on our Part Details page. You can also find images and similar parts to 1329533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1329533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1329533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1329533-1 fall under?
The 1329533-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1329533-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1329533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1329533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1329533-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1329533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1329533-1 often in real-time on the comparison pages.
What if I can't find stock of 1329533-1?
You can fill out our help required form which you can use to request a quote for 1329533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.