Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Connector Mounting | Cable Mount |
---|---|
For Use With | 32 Position Receptacle Housing |
Connector Body Material | Nylon (Polyamide), Glass Filled Body |
RoHS Compliant | Yes |
Automotive Connectors 32WAY LAC RECEPT CARRIER H | Rapid Electronics |
TE Connectivity 32WAY Lac Receptacle Carrier H 1326227-1 | Distrelec |
32Way Lac Receptacle Carrier H |Amp Te Connectivity 1326227-1 | Newark Electronics |
Conn Housing | Avnet America |
Where can I find additional details, specifications and documents for a 1326227-1.?
Additional datasheets, footprints and schematics for 1326227-1. are listed on our Part Details page. You can also find images and similar parts to 1326227-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326227-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326227-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326227-1. fall under?
The 1326227-1. is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1326227-1. when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326227-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 1326227-1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1326227-1. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1326227-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326227-1. often in real-time on the comparison pages.
What if I can't find stock of 1326227-1.?
You can fill out our help required form which you can use to request a quote for 1326227-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.