Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.60
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
334
in stock
|
Buy Now | |
Rapid Electronics
from US$3.18
|
334
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
334
in stock
|
Buy Now | |
TE Store
from US$1.43
|
300
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
Sager
from US$1.94
|
-
|
Buy Now | |
Farnell
from US$4.21
|
-
|
Buy Now |
Material | Nylon GF |
---|---|
Color | Gray |
Cable Exit Angle | 70 |
Number of Positions | 32 |
Keying | A |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | With |
Accessory Type | Shield Assembly |
Automotive Conn 32Way Lac Shield Assembly 70 D |Amp Te Connectivity 1326226-1 | Newark Electronics |
Automotive Conn 32WAY LAC SHIELD ASSEMBLY 70 D | Rapid Electronics |
TE Connectivity 32WAY LAC SHIELD ASSEMBLY 70 D Automotiv | Distrelec |
32WAY LAC SHIELD ASSEMBLY 70 D Protection & Strain Relief Accessory Type: Shield Assembly Cable Exit Angle: 70° Strain Relief: With Primary Product Color: Gray Primary Product Material: Nylon GF Shield Assembly 70° With Gray | Automotive Connector Cap & Cover | Part Number: 1326226-1 | Internal Number: 1326226-1 | Nylon GF | TE Connectivity | TE Store |
Conn Housing F 32 POS Crimp ST Cable Mount | Avnet America |
Automotive Connectors 32WAY LAC SHIELD ASSEMBLY 70 D | Sager |
Where can I find additional details, specifications and documents for a 1326226-1?
Additional datasheets, footprints and schematics for 1326226-1 are listed on our Part Details page. You can also find images and similar parts to 1326226-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326226-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326226-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326226-1 fall under?
The 1326226-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1326226-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326226-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326226-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326226-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1326226-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326226-1 often in real-time on the comparison pages.
What if I can't find stock of 1326226-1?
You can fill out our help required form which you can use to request a quote for 1326226-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.