Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | 1.2 – 2.7mm, .047 – .106in |
Wire Size | 16AWG, 1.25 – 1.4mm² |
Wire Size Search | 1.3mm², 16AWG, 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Package |
Packaging Quantity | 3000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Automotive Terminals 2.8Mm Bld Seal 16Awg Revreel |Amp Te Connectivity 1326031-9 | Newark Electronics |
Automotive Terminals 2.8MM BLD SEAL 16AWG REVREEL | Rapid Electronics |
TE Connectivity 2.8MM BLD SEAL 16AWG REVREEL Automotive | Distrelec |
Contact Socket Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1326031-9?
Additional datasheets, footprints and schematics for 1326031-9 are listed on our Part Details page. You can also find images and similar parts to 1326031-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326031-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326031-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326031-9 fall under?
The 1326031-9 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1326031-9 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326031-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326031-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326031-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1326031-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326031-9 often in real-time on the comparison pages.
What if I can't find stock of 1326031-9?
You can fill out our help required form which you can use to request a quote for 1326031-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.