Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.10
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$17.15
|
1,131
in stock
|
Buy Now | |
element14
from US$14.53
|
1,131
in stock
|
Buy Now | |
RS Americas
from US$12.40
|
899
in stock
|
Buy Now | |
Farnell
from US$17.98
|
315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.80
|
36
in stock
|
Buy Now | |
Richardson RFPD
from US$19.64
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
25
in stock
|
Buy Now | |
Avnet America
from US$11.91
|
-
|
Buy Now | |
TTI Europe
from US$16.75
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Adapter, Coaxial, Sma Jack-Jack, 50 Ohm | Newark Electronics |
ADAPTER, COAXIAL, SMA JACK-JACK, 50 OHM | element14 |
Connector rf coaxial sma in-series adapter 4-hole panel flange jack-to-jack | Amphenol RF 132340 | RS Americas |
RF COAX ADAPTOR, SMA, JACK-JACK, 18GHZ | Farnell |
Coupler | Transfer Multisort Elektronik |
Adapter, SMA Jack to SMA Jack, 4-Hole Fl | RS |
IN SERIES ADAPTER | Richardson RFPD |
Conn RF Adaptor SMA to SMA Receptacle-Receptacle ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 132340?
Additional datasheets, footprints and schematics for 132340 are listed on our Part Details page. You can also find images and similar parts to 132340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132340 fall under?
The 132340 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132340 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132340 you can contact the distributor directly for product support, shipping queries etc.
Is the 132340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132340 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 132340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132340 often in real-time on the comparison pages.
What if I can't find stock of 132340?
You can fill out our help required form which you can use to request a quote for 132340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.