Status: | Unknown |
---|---|
Series: | INTRA- Series |
RoHS: | Unknown |
Prices starting from US$6.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.69
|
30
in stock
|
Buy Now | |
element14
from US$12.73
|
89
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.93
|
60
in stock
|
Buy Now | |
RS Americas
from US$12.73
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$16.92
|
50
in stock
|
Buy Now | |
Farnell
from US$11.26
|
39
in stock
|
Buy Now | |
Richardson RFPD
from US$10.23
|
29
in stock
|
Buy Now | |
TTI Europe
from US$10.71
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
920
in stock
|
Buy Now | |
Avnet America
from US$6.29
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | INTRA- Series |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 18GHz |
ADAPTOR, SMA PLUG, SMA PLUG, RIGHT ANGLE | element14 |
Coupler | Transfer Multisort Elektronik |
Connector rf coaxial sma in-series adapter right angle plug-to-plug 50 ohm | Amphenol RF 132339 | RS Americas |
Rf/Coaxial Adapter, Sma Plug-Sma Plug | Newark Electronics |
Adapter,SMA Plug to SMA Plug | RS |
IN SERIES ADAPTER | Richardson RFPD |
Conn SMA PL/PL RA | Avnet Abacus |
Where can I find additional details, specifications and documents for a 132339?
Additional datasheets, footprints and schematics for 132339 are listed on our Part Details page. You can also find images and similar parts to 132339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132339 fall under?
The 132339 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132339 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132339 you can contact the distributor directly for product support, shipping queries etc.
Is the 132339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132339 have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 132339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132339 often in real-time on the comparison pages.
What if I can't find stock of 132339?
You can fill out our help required form which you can use to request a quote for 132339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.