13231 Tools & Production Supplies by Unknown

Ceramic Alignment Screwdriver - 6-Piece Set

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.42

Distributor Stock
Logo for Newark
Newark
from US$56.13
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.42
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Screwdriver Set, Ceramic Alignment, 6Pc | Newark Electronics


13231 Hand & Workholding Tools by Klein Tools

HEX BIT, SLOTTED, 3MM, 32MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Bit Type Slotted
Hex Bit Size 3mm
Length 32mm
RoHS Compliant NA

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 13231?

Additional datasheets, footprints and schematics for 13231 are listed on our Part Details page. You can also find images and similar parts to 13231 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 13231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13231 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 13231 fall under?

The 13231 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 13231 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 13231 you can contact the distributor directly for product support, shipping queries etc.

Is the 13231 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 13231 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 13231.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 13231 often in real-time on the comparison pages.

What if I can't find stock of 13231?

You can fill out our help required form which you can use to request a quote for 13231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay