Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.64
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | SMA Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf/Coaxial Adapter, Sma Jack-Sma Jack | Newark Electronics |
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK | element14 |
connector rf coaxial sma in-series adapter right angle jack to jack | Amphenol RF 132274 | RS Americas |
RF COAX ADAPTOR, SMA, JACK-JACK, 18GHZ | Farnell |
Conn SMA Adapter RCP/RCP 0Hz to 18GHz 50Ohm RA Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132274?
Additional datasheets, footprints and schematics for 132274 are listed on our Part Details page. You can also find images and similar parts to 132274 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132274 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132274 fall under?
The 132274 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132274 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132274 you can contact the distributor directly for product support, shipping queries etc.
Is the 132274 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132274 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Farnell and Avnet America have stock available or on a lead time for 132274.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132274 often in real-time on the comparison pages.
What if I can't find stock of 132274?
You can fill out our help required form which you can use to request a quote for 132274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.