Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Green |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Weight per Piece | 1.32g |
Terminal Angle | 30° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 28.8mm, 1.134in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 1. – 2.8mm, .039 – .11in |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Stud Diameter | .25in, 6.35mm |
Wire Size | 754CMA, 22AWG, .3 – .4mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 250 |
Packaging Method | Box |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Sealable | No |
Insulated | Yes |
Stud Size | M6 |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue Pidg 22 Awg |Te Connectivity 132250-1 | Newark Electronics |
Ring Terminal 22AWG M6 Tin Plated Copper Box | Avnet America |
Terminal Ring Tongue PIDG, 22 Awg | TE Connectivity 132250-1 | RS Americas |
Special Order: TERMINAL RING TONGUE PIDG 22 AWG Ring Terminal | Part Number: 132250-1 | Internal Number: 132250-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 132250-1?
Additional datasheets, footprints and schematics for 132250-1 are listed on our Part Details page. You can also find images and similar parts to 132250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132250-1 fall under?
The 132250-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132250-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132250-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 132250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132250-1 often in real-time on the comparison pages.
What if I can't find stock of 132250-1?
You can fill out our help required form which you can use to request a quote for 132250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.