Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Stripe Color | White |
Inspection Slot | No |
Weight per Piece | 1g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter (Max) | .106in, 2.67mm |
Wire Insulation Diameter | 1.4 – 2.67mm, .055 – .106in |
Wire Size | .8 – .9mm², 18AWG, 1900CMA |
Overall Length | 18.4mm, .724in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | M2.5, #4 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Barrel Type | Closed Barrel |
Shape Description | RING-042 |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminal Ring Tongue Pidg 22 18 |Amp Te Connectivity 132246-3 | Newark Electronics |
AMP132246-3 | Avnet America |
TERMINAL RING TONGUE PIDG 22 1 | TTI Europe |
Where can I find additional details, specifications and documents for a 132246-3?
Additional datasheets, footprints and schematics for 132246-3 are listed on our Part Details page. You can also find images and similar parts to 132246-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132246-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132246-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132246-3 fall under?
The 132246-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132246-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132246-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 132246-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132246-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 132246-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132246-3 often in real-time on the comparison pages.
What if I can't find stock of 132246-3?
You can fill out our help required form which you can use to request a quote for 132246-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.