Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.01
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$22.77
|
119
in stock
|
Buy Now | |
element14
from US$15.66
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.33
|
23
in stock
|
Buy Now | |
RS Americas
from US$15.58
|
7
in stock
|
Buy Now | |
Avnet America
from US$8.72
|
-
|
Buy Now | |
TTI Europe
from US$14.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Sma Adapter, 1 X Jack-2 X Jack | Newark Electronics |
SMA ADAPTER, 1 X JACK-2 X JACK | element14 |
Adapter | Transfer Multisort Elektronik |
connector rf coaxial sma in-series adapter tee jack to jack to jack | Amphenol RF 132216 | RS Americas |
Conn SMA Adapter RCP/RCP/RCP 0Hz to 18GHz 50Ohm T Style Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132216?
Additional datasheets, footprints and schematics for 132216 are listed on our Part Details page. You can also find images and similar parts to 132216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132216 fall under?
The 132216 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132216 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132216 you can contact the distributor directly for product support, shipping queries etc.
Is the 132216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132216 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 132216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132216 often in real-time on the comparison pages.
What if I can't find stock of 132216?
You can fill out our help required form which you can use to request a quote for 132216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.