Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .85g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 14 – 12AWG, 2 – 3mm², 3260 – 8230CMA |
Overall Length | 17.4mm, .685in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .19in, 4.82mm |
Barrel Inside Diameter | 2.49mm, .098in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Stud Size | #10 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERM,SOLIS R 14-12 10,TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 2 – 3 mm² Wire Size: 3260 – 8230 CMA Stud Size: #10 Closed Ring Tongue Terminal 14 – 12 AWG 2 – 3 mm² 3260 – 8230 CMA | Ring Terminal | Part Number: 1-321828-0 | Internal Number: 1-321828-0 | TE Connectivity | TE Store |
Ring Tongue Terminal 12-14AWG 17.4mm 7.92mm Tin Tape Mounted | Future Electronics |
Term,solis R 14-12 10,tape Rohs Compliant: Yes |Amp Te Connectivity 1-321828-0 | Newark Electronics |
Terminal, ,Solis R 14-12 10,Tape | TE Connectivity 1-321828-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-321828-0?
Additional datasheets, footprints and schematics for 1-321828-0 are listed on our Part Details page. You can also find images and similar parts to 1-321828-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321828-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321828-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321828-0 fall under?
The 1-321828-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-321828-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321828-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321828-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321828-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-321828-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321828-0 often in real-time on the comparison pages.
What if I can't find stock of 1-321828-0?
You can fill out our help required form which you can use to request a quote for 1-321828-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.