Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.95
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$11.21
|
2,094
in stock
|
Buy Now | |
element14
from US$13.80
|
1,898
in stock
|
Buy Now | |
Farnell
from US$8.74
|
1,897
in stock
|
Buy Now | |
RS Americas
from US$7.38
|
697
in stock
|
Buy Now | |
Heilind Electronics
from US$14.12
|
526
in stock
|
Buy Now | |
TTI Europe
from US$8.49
|
492
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.12
|
123
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.10
|
30
in stock
|
Buy Now | |
Richardson RFPD
from US$11.07
|
13
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
Connector Type | SMA Coaxial |
Product Range | - |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Rf/Coaxial Adapter, Sma Plug-Sma Jack | Newark Electronics |
ADAPTOR, SMA JACK, SMA PLUG, 50OHM | element14 |
Connector rf coaxial sma in-series adapter right angle plug to jack 50 ohm | Amphenol RF 132172 | RS Americas |
SMA PLG-JCK RT< ADAPTER | RS |
ADAPTER, SMA JACK TO SMA PLUG, | Heilind Electronics |
Coupler | Transfer Multisort Elektronik |
IN SERIES ADAPTER | Richardson RFPD |
Conn SMA Adapter PL/RCP 0Hz to 18GHz 50Ohm RA Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 132172?
Additional datasheets, footprints and schematics for 132172 are listed on our Part Details page. You can also find images and similar parts to 132172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132172 fall under?
The 132172 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132172 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132172 you can contact the distributor directly for product support, shipping queries etc.
Is the 132172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132172 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 132172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132172 often in real-time on the comparison pages.
What if I can't find stock of 132172?
You can fill out our help required form which you can use to request a quote for 132172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.