Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA RP |
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
RF COAX ADAPTOR, SMA RP JACK-PLUG, 18GHZ | element14 |
Rf/Coaxial Adapter, Sma Plug-Sma Jack | Newark Electronics |
SMA JK PLG ADPT RP BOTH ENDS | Avnet America |
connector, rf coaxial, sma in-series adapter, rev. pol. jack to rev. pol. plug | Amphenol RF 132171RP-RP | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132171RP-RP?
Additional datasheets, footprints and schematics for 132171RP-RP are listed on our Part Details page. You can also find images and similar parts to 132171RP-RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132171RP-RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132171RP-RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132171RP-RP fall under?
The 132171RP-RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132171RP-RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132171RP-RP you can contact the distributor directly for product support, shipping queries etc.
Is the 132171RP-RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132171RP-RP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 132171RP-RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132171RP-RP often in real-time on the comparison pages.
What if I can't find stock of 132171RP-RP?
You can fill out our help required form which you can use to request a quote for 132171RP-RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.