Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.12
|
907
in stock
|
Buy Now | |
element14
from US$8.70
|
1,253
in stock
|
Buy Now | |
Farnell
from US$8.08
|
1,141
in stock
|
Buy Now | |
Heilind Electronics
from US$13.12
|
561
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.12
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.33
|
142
in stock
|
Buy Now | |
RS Americas
from US$8.95
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$12.72
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$9.76
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$7.65
|
18
in stock
|
Buy Now | |
Richardson RFPD
from US$6.81
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
100
in stock
|
Buy Now | |
TTI Europe
from US$4.63
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Gold |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Insulator Material | PTFE (Polytetrafluoroethylene) |
ADAPTOR, SMA JACK, SMA RP PLUG, 50OHM | element14 |
Adapter SMA Jack to SMA RP Plug Straight | RS |
ADAPTER, SMA JACK TO SMA RP PL | Heilind Electronics |
Coupler | Transfer Multisort Elektronik |
Connector rf coaxial sma in-series adapter jack to rev. polarity plug 50 ohm | Amphenol RF 132171RP-10 | RS Americas |
Rf/Coaxial Adapter, Sma Jack To Sma Rp Plug | Newark Electronics |
SMA JACK TO SMA REVERSE POLARITY PLUG ADAPTER | Rapid Electronics |
IN SERIES ADAPTER | Richardson RFPD |
RF / Coaxial Adapter, SMA, Jack, SMA RP, Plug, Straight Adapter, 50 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 132171RP-10?
Additional datasheets, footprints and schematics for 132171RP-10 are listed on our Part Details page. You can also find images and similar parts to 132171RP-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132171RP-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132171RP-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132171RP-10 fall under?
The 132171RP-10 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132171RP-10 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132171RP-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 132171RP-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132171RP-10 have stock available?
Authorised distributors including element14, Farnell, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 132171RP-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132171RP-10 often in real-time on the comparison pages.
What if I can't find stock of 132171RP-10?
You can fill out our help required form which you can use to request a quote for 132171RP-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.