Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.11
|
72
in stock
|
Buy Now | |
TTI Europe
from US$14.18
|
125
in stock
|
Buy Now | |
element14
from US$16.99
|
117
in stock
|
Buy Now | |
Farnell
from US$16.19
|
94
in stock
|
Buy Now | |
RS Americas
from US$14.82
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.45
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$18.70
|
23
in stock
|
Buy Now | |
Rutronik
from US$20.72
|
-
|
Buy Now | |
Richardson RFPD
from US$13.48
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA RP |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
ADAPTOR, SMA JACK, SMA RP JACK, 50OHM | element14 |
Adapter, SMA Jack to SMA RP Jack, Bulkhe | RS |
Connector rf coaxial sma in-series adapter jack to rev. polarity jack 50 ohm | Amphenol RF 132170RP | RS Americas |
Coupler | Transfer Multisort Elektronik |
Bulkhead Adapter, Sma Jack-Sma Jack | Newark Electronics |
SMA JACK RP | Rutronik |
IN SERIES ADAPTER | Richardson RFPD |
RF / Coaxial Adapter, SMA, Jack, SMA RP, Jack, Straight Bulkhead Adapter, 50 ohm | Avnet America |
Where can I find additional details, specifications and documents for a 132170RP?
Additional datasheets, footprints and schematics for 132170RP are listed on our Part Details page. You can also find images and similar parts to 132170RP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132170RP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132170RP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132170RP fall under?
The 132170RP is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132170RP when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132170RP you can contact the distributor directly for product support, shipping queries etc.
Is the 132170RP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132170RP have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and RS Americas have stock available or on a lead time for 132170RP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132170RP often in real-time on the comparison pages.
What if I can't find stock of 132170RP?
You can fill out our help required form which you can use to request a quote for 132170RP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.