Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.90
|
No stock
|
Buy Now | |
RS Americas
from US$15.76
|
2,768
in stock
|
Buy Now | |
Heilind Electronics
from US$30.10
|
651
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.10
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$26.12
|
62
in stock
|
Buy Now | |
element14
from US$23.90
|
62
in stock
|
Buy Now | |
Farnell
from US$22.41
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.77
|
5
in stock
|
Buy Now | |
Avnet America
from US$11.56
|
-
|
Buy Now | |
TTI Europe
from US$19.80
|
-
|
Buy Now | |
Richardson RFPD
from US$18.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | SMA |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | - |
RF Adapter, SMA Jack to SMA Jack, Bulkhead, 50 Ohms, Threaded, SMA Series | Amphenol RF 132170-10 | RS Americas |
ADAPTER, SMA JACK TO SMA IN-SERIES ADAPTER | Heilind Electronics |
Bulkhead Adapter, Sma Jack-Sma Jack | Newark Electronics |
BULKHEAD ADAPTER, SMA JACK-SMA JACK | element14 |
Adapter | Transfer Multisort Elektronik |
Adapter, SMA Jack to SMA Jack, Bulkhead, | RS |
SMA JK-JK BKHD ADPT W/O RING | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 132170-10?
Additional datasheets, footprints and schematics for 132170-10 are listed on our Part Details page. You can also find images and similar parts to 132170-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132170-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132170-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132170-10 fall under?
The 132170-10 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132170-10 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132170-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 132170-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132170-10 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 132170-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132170-10 often in real-time on the comparison pages.
What if I can't find stock of 132170-10?
You can fill out our help required form which you can use to request a quote for 132170-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.