Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.45
Distributor | Stock | ||
---|---|---|---|
![]() |
TTI Americas
from US$6.45
|
5,095
in stock
|
Buy Now |
![]() |
element14
from US$6.87
|
3,304
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$7.21
|
1,119
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$7.00
|
615
in stock
|
Buy Now |
![]() |
Electro Enterprises
from US$8.76
|
101
in stock
|
Buy Now |
![]() |
Avnet America
from US$8.49
|
56
in stock
|
Buy Now |
![]() |
TTI Europe
from US$7.60
|
50
in stock
|
Buy Now |
![]() |
TTI Asia
from US$9.34
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
Connector Mounting | Panel Mount |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
BULKHEAD ADAPTER, SMA JACK-SMA JACK | element14 |
SMA JCK-JCK BLKHD ADAPTER | Heilind Electronics |
Conn SMA to SMA Receptacle-Receptacle Straight | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 132170?
Additional datasheets, footprints and schematics for 132170 are listed on our Part Details page. You can also find images and similar parts to 132170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132170 fall under?
The 132170 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 132170 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132170 you can contact the distributor directly for product support, shipping queries etc.
Is the 132170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132170 have stock available?
Authorised distributors including TTI Americas, element14, Heilind Electronics, Chip One Stop and Electro Enterprises have stock available or on a lead time for 132170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132170 often in real-time on the comparison pages.
What if I can't find stock of 132170?
You can fill out our help required form which you can use to request a quote for 132170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.