Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
2,420
in stock
|
Buy Now | |
TE Store
from US$0.78
|
2,726
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,420
in stock
|
Buy Now | |
element14
from US$0.41
|
2,420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
660
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
660
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 2.145g |
---|---|
Insulation Material | Vinyl |
Plating Material | Tin |
Splice Material | Brass |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Housing Material | PVC |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Comment | Recommended for UL applications. |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Insulated | Yes |
Serrated | No |
Product Type | Splice |
RECEPT, FASTON SPLICE 22-10 Splice Type: Butt Splice Wire Size: 22 – 10 AWG Wire Size: .33 – 6 mm² Sealable: No Splice Capacity: 1 Butt Splice 22 – 10 AWG .33 – 6 mm² | Electrical Wire Splice | Part Number: 1-321235-1 | Internal Number: 1-321235-1 | TE Connectivity | TE Store |
Terminal, Butt Splice 0.25In Crimp Clear | Newark Electronics |
TERMINAL, BUTT SPLICE 0.25IN CRIMP CLEAR | element14 |
Terminals FASTON SPLICE 22-10 | Rapid Electronics |
TE Connectivity - AMP Splice RECEPT FASTON SPLICE 22-10 | Distrelec |
22 - 10 AWG 6.35 mm Tab Vinyl Faston Splices Terminal | Future Electronics |
Splice Terminal 10-22AWG 66.68mm 10.39mm Tin Loose Piece | Avnet America |
Receptacle, Faston Splice 22-10 | TE Connectivity 1-321235-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Insulator Colour | Transparent |
---|---|
Product Range | FASTON 250 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 1-321235-1?
Additional datasheets, footprints and schematics for 1-321235-1 are listed on our Part Details page. You can also find images and similar parts to 1-321235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321235-1 fall under?
The 1-321235-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-321235-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321235-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-321235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321235-1 often in real-time on the comparison pages.
What if I can't find stock of 1-321235-1?
You can fill out our help required form which you can use to request a quote for 1-321235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.