Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
70
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
25,928
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.73
|
485
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
7
in stock
|
Buy Now | |
element14
from US$0.34
|
5
in stock
|
Buy Now | |
Farnell
from US$0.38
|
5
in stock
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Vinyl |
---|---|
Plating Material | Unplated |
Weight per Piece | 1.631g |
Splice Material | Brass |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Housing Material | PVC |
RU (UL Component Program) | Approved |
CSA Certified | Yes |
Comment | Recommended for UL applications. |
Packaging Quantity | 1 |
Packaging Method | Package |
Insulated | Yes |
Sealable | No |
Serrated | No |
Product Type | Splice |
Crimp TermAdapter Faston Splice Term toFaston Splice Term 6.35x0.81mm | TE Connectivity 1-321235-0 | RS Americas |
22 - 10 AWG 6.35 mm Tab Vinyl Faston Splices Terminal | Future Electronics |
RECEPT,FASTON SPLICE 22-10 Splice Type: Butt Splice Wire Size: 22 – 10 AWG Wire Size: .33 – 6 mm² Sealable: No Splice Capacity: 1 Butt Splice 22 – 10 AWG .33 – 6 mm² | Pidg Line Splice For Faston | Part Number: 1-321235-0 | Internal Number: 1-321235-0 | TE Connectivity | TE Store |
RECEPT,FASTON SPLICE 22-10 | Heilind Electronics |
Splice,Faston,6.35mm,single | RS |
Terminal, Butt Splice, 6.35Mm, Natural | Newark Electronics |
Splice Terminal 10-22AWG 66.67mm 10.38mm Loose Piece | Avnet America |
TERMINAL, BUTT SPLICE, 6.35MM, NATURAL | element14 |
Butt Splice Terminal Kit, .250 X .032 in. (2) Male Tab, PVC Insulated, End to End Connection | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Insulator Colour | Transparent |
---|---|
Product Range | FASTON 250 Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 1-321235-0?
Additional datasheets, footprints and schematics for 1-321235-0 are listed on our Part Details page. You can also find images and similar parts to 1-321235-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-321235-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-321235-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-321235-0 fall under?
The 1-321235-0 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-321235-0 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-321235-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-321235-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-321235-0 have stock available?
Authorised distributors including RS Americas, Future Electronics, TE Store, Heilind Electronics and RS have stock available or on a lead time for 1-321235-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-321235-0 often in real-time on the comparison pages.
What if I can't find stock of 1-321235-0?
You can fill out our help required form which you can use to request a quote for 1-321235-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.