Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6V |
---|---|
Lamp Base Type | P13.5S |
Bulb Size | B-3 1/2 |
MSCP | - |
Average Bulb Life | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.75A |
External Diameter | 13.5mm |
External Length / Height | 31.8mm |
LED / Lamp Size | B-3 1/2 |
Power Rating | 4.5W |
Total Light Output | 75lm |
Voltage Rating | 6V |
Lamp, P13.5S, B-3 1/2, 6V | Newark Electronics |
LAMP, P13.5S, 6V, 4.5W | element14 |
Where can I find additional details, specifications and documents for a 13211430?
Additional datasheets, footprints and schematics for 13211430 are listed on our Part Details page. You can also find images and similar parts to 13211430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 13211430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 13211430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 13211430 fall under?
The 13211430 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 13211430 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 13211430 you can contact the distributor directly for product support, shipping queries etc.
Is the 13211430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 13211430 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 13211430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 13211430 often in real-time on the comparison pages.
What if I can't find stock of 13211430?
You can fill out our help required form which you can use to request a quote for 13211430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.