Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.51
|
2,663
in stock
|
Buy Now | |
Rapid Electronics
from US$10.29
|
2,663
in stock
|
Buy Now | |
Chip One Stop
from US$5.18
|
2,663
in stock
|
Buy Now | |
Distrelec
from US$9.06
|
2,663
in stock
|
Buy Now | |
Heilind Electronics
from US$12.70
|
99
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.70
|
33
in stock
|
Buy Now | |
TE Store
from US$17.73
|
10
in stock
|
Buy Now | |
Avnet America
from US$10.04
|
-
|
Buy Now | |
RS Americas
from US$10.82
|
-
|
Buy Now | |
Boersig
from US$10.59
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Nickel, Copper |
Weight per Piece | 2.444g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .031in, .79mm |
Overall Length | 51.6mm, 2.035in |
Wire Size | 2AWG, 119500 – 150000CMA, 34 – 35mm² |
Barrel Inside Diameter | .504in, 12.802mm |
Stud Diameter | 10.5mm, .413in, 10mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Shape Description | RING-051 |
Stud Size | M10 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | 649°F, 343°C |
Terminals Ring 2/0Awg M10 Solistrand |Amp Te Connectivity 132104-2 | Newark Electronics |
Terminals RING 2/0AWG M10 SOLISTRAND | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 35mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL RING TONGUE SOLI | Heilind Electronics |
TERMINAL RING TONGUE SOLISTRAN Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 34 – 35 mm² Wire Size: 119500 – 150000 CMA Stud Size: M10 Closed Ring Tongue Terminal 2/0 AWG 34 – 35 mm² 119500 – 150000 CMA | Ring Terminal | Part Number: 132104-2 | Internal Number: 132104-2 | TE Connectivity | TE Store |
Ring Tongue Terminal 51mm 23.6mm Nickel | Avnet America |
Terminal, inal Ring Tongue Solistran | TE Connectivity 132104-2 | RS Americas |
Where can I find additional details, specifications and documents for a 132104-2?
Additional datasheets, footprints and schematics for 132104-2 are listed on our Part Details page. You can also find images and similar parts to 132104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132104-2 fall under?
The 132104-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132104-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 132104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132104-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 132104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132104-2 often in real-time on the comparison pages.
What if I can't find stock of 132104-2?
You can fill out our help required form which you can use to request a quote for 132104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.