Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Suppressor Type | Mains Surge Protector |
---|---|
No. of Poles | 2 Pole |
SPD Type | Type 2 & 4 |
Peak Surge Current | 40kA |
Continuing Operating Voltage Max | 100VDC |
Suppressor Mounting | DIN Rail |
RoHS Compliant | Yes |
2 Pole Surge arrestor 75Vdc 40kA | RS |
Mains Surge Protector, 100Vdc, Din Rail | Newark Electronics |
100 V dc 40kA 1320 2 Pole Protector, DIN Rail Mounting | Bourns 1320-S-75 | RS Americas |
Where can I find additional details, specifications and documents for a 1320-S-75?
Additional datasheets, footprints and schematics for 1320-S-75 are listed on our Part Details page. You can also find images and similar parts to 1320-S-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320-S-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320-S-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320-S-75 fall under?
The 1320-S-75 is listed under Power & Line Protection > Surge Protectors > Mains Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1320-S-75 when available in the Mains Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320-S-75 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320-S-75 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1320-S-75 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 1320-S-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320-S-75 often in real-time on the comparison pages.
What if I can't find stock of 1320-S-75?
You can fill out our help required form which you can use to request a quote for 1320-S-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.