Status: | Unknown |
---|---|
Series: | 1320 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | 1320 Series |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 65VDC |
Output Current | - |
Peak Surge Current | 30kA |
Response Time | - |
SVHC | No SVHC (15-Jan-2018) |
Continuing Operating Voltage Max | 65VDC |
No. of Poles | 2 Pole |
SPD Type | Type 2 & 4 |
Suppressor Mounting | DIN Rail |
65 V dc 30kA 1320 2 Pole Protector, DIN Rail Mounting | Bourns 1320-S-48 | RS Americas |
2 Pole Surge arrestor 48Vdc 30kA | RS |
Mains Surge Protector, 65Vdc, Din Rail | Newark Electronics |
Surge Protector, DIN Rail, Mains Surge Protector, 2 Pole, Type 2 & 4, 30 kA, 65 VDC, DIN Rail | Avnet America |
MAINS SURGE PROTECTOR, 65VDC, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a 1320-S-48?
Additional datasheets, footprints and schematics for 1320-S-48 are listed on our Part Details page. You can also find images and similar parts to 1320-S-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1320-S-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1320-S-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1320-S-48 fall under?
The 1320-S-48 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1320-S-48 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1320-S-48 you can contact the distributor directly for product support, shipping queries etc.
Is the 1320-S-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1320-S-48 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1320-S-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1320-S-48 often in real-time on the comparison pages.
What if I can't find stock of 1320-S-48?
You can fill out our help required form which you can use to request a quote for 1320-S-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.